Littelfuse, Inc. 8pF 30kV Bidirectional Discrete TVS SC1333-01ETG

Description
The SC1333-01ETG back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1333-01ETG TVS can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines. Additionally, the SC1333-01ETG offers up to 5A 8/20μs surge rating with low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4- 5, 2nd Edition, 5 A (8/20μs) Low capacitance of 8pF (TYP @ VR=0V) Low leakage current of1nA (TYP) at 3.3V Space Efficient 0402 Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote
Description
The SC1333-01ETG back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1333-01ETG TVS can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines. Additionally, the SC1333-01ETG offers up to 5A 8/20μs surge rating with low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4- 5, 2nd Edition, 5 A (8/20μs) Low capacitance of 8pF (TYP @ VR=0V) Low leakage current of1nA (TYP) at 3.3V Space Efficient 0402 Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC1333-01ETG is a bidirectional TVS diode array in an SOD882 package, designed for ESD protection in portable electronics. It features a reverse standoff voltage of 3.3V, a peak pulse current rating of 5A at 8/20μs, and clamping voltages up to 9V. The device provides ESD protection up to ±30kV contact and ±30kV air discharge per IEC 61000-4-2, with a typical capacitance of 8pF at 0V reverse bias and a leakage current of 1nA at 3.3V. It is RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1. The package dimensions are 1.00mm length, 0.65mm width, and 0.55mm height.

Datasheet Summary
Powered by GS/AI

The SC1333-01ETG is a bidirectional TVS diode array in an SOD882 package, designed for ESD protection in portable electronics. It features a reverse standoff voltage of 3.3V, a peak pulse current rating of 5A at 8/20μs, and clamping voltages up to 9V. The device provides ESD protection up to ±30kV contact and ±30kV air discharge per IEC 61000-4-2, with a typical capacitance of 8pF at 0V reverse bias and a leakage current of 1nA at 3.3V. It is RoHS compliant, halogen-free, and has a moisture sensitivity level of MSL-1. The package dimensions are 1.00mm length, 0.65mm width, and 0.55mm height.

Suppliers

Company
Product
Description
Supplier Links
8pF 30kV Bidirectional Discrete TVS - SC1333-01ETG - Littelfuse, Inc.
Rosemont, IL, United States
8pF 30kV Bidirectional Discrete TVS
SC1333-01ETG
8pF 30kV Bidirectional Discrete TVS SC1333-01ETG
The SC1333-01ETG back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1333-01ETG TVS can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines. Additionally, the SC1333-01ETG offers up to 5A 8/20μs surge rating with low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4- 5, 2nd Edition, 5 A (8/20μs) Low capacitance of 8pF (TYP @ VR=0V) Low leakage current of1nA (TYP) at 3.3V Space Efficient 0402 Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

The SC1333-01ETG back-to-back diodes are fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1333-01ETG TVS can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard (Level 4, ±8kV contact discharge) without performance degradation. The back-to-back configuration provides symmetrical ESD protection for data lines. Additionally, the SC1333-01ETG offers up to 5A 8/20μs surge rating with low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4- 5, 2nd Edition, 5 A (8/20μs) Low capacitance of 8pF (TYP @ VR=0V) Low leakage current of1nA (TYP) at 3.3V Space Efficient 0402 Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)

Supplier's Site Datasheet
TVS Diodes - 2233082P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2233082P
TVS Diodes 2233082P
Littelfuse SC1333-01ETG TVS Diode

Littelfuse SC1333-01ETG TVS Diode

Supplier's Site
TVS Diodes - 2233082 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2233082
TVS Diodes 2233082
Littelfuse SC1333-01ETG TVS Diode

Littelfuse SC1333-01ETG TVS Diode

Supplier's Site
TVS Diodes - 2233081 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2233081
TVS Diodes 2233081
Littelfuse SC1333-01ETG TVS Diode

Littelfuse SC1333-01ETG TVS Diode

Supplier's Site
TVS Diodes - 18-SC1333-01ETGDKR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-SC1333-01ETGCT-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Diodes - 18-SC1333-01ETGTR-ND - DigiKey
Thief River Falls, MN, United States
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882

Buy Now Datasheet
TVS Protection Diode - 144-SC1333-01ETG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SC1333-01ETG
TVS Protection Diode 144-SC1333-01ETG
TVS DIODE 3.3VWM 9VC SOD882 Product overview: SC1333-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SC1333-01ETG can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 9VC SOD882 Product overview: SC1333-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SC1333-01ETG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1383391-SC1333-01ETG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1383391-SC1333-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1383391-SC1333-01ETG
Win Source Part Number: 1383391-SC1333-01ETG Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Series: SPA® Type: Steering (Rail to Rail) Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 pcs Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.5V Voltage - Clamping (Max) @ Ipp: 9V Power Line Protection: No Capacitance @ Frequency: 8pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Mounting Type: Surface Mount Package / Case: SOD-882 Supplier Device Package: SOD-882 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383391-SC1333-01ETG
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Series: SPA®
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000 pcs
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.5V
Voltage - Clamping (Max) @ Ipp: 9V
Power Line Protection: No
Capacitance @ Frequency: 8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Mounting Type: Surface Mount
Package / Case: SOD-882
Supplier Device Package: SOD-882
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SC1333-01ETG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SC1333-01ETG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SC1333-01ETG
TVS DIODE 3.3VWM 9VC SOD882

TVS DIODE 3.3VWM 9VC SOD882

Supplier's Site
TVS Diodes SC1333-01ETG
TVS DIODE 3.3VWM 9VC SOD882

TVS DIODE 3.3VWM 9VC SOD882

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SC1333-01ETG 2233082P 18-SC1333-01ETGDKR-ND 144-SC1333-01ETG 1383391-SC1333-01ETG SC1333-01ETG SC1333-01ETG
Product Name 8pF 30kV Bidirectional Discrete TVS TVS Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 3.3 volts
CT 8 pF 8 pF
Configuration Single Single Single
Unlock Full Specs
to access all available technical data