30V 100A 30KV UDFN-6 UNI-DIR TV
30V 100A 30KV UDFN-6 UNI-DIR TV
30V 100A 30KV UDFN-6 UNI-DIR TV
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SC1230-01UTGTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 6-UFDFN Exposed Pad |
| VC | 37 volts |