The SC1210-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1210-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additional, each TVS can safely dissipate a 15A 8/20us surge event as defined in IEC 61000-4-5 2nd edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 15 A (8/20μs as defined in IEC 61000-4-5 2nd edition) Low typical leakage current of 0.02 μA at 5 V Lead-free, halogen-free, and RoHS compliant Moisture Sensitivity Level (MSL -1)
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
11V (Typ) Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE ESD BI-D 5V 15A SOD882
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC1210-01ETG | 2457014P | 18-SC1210-01ETGTR-ND | SC1210-01ETG |
| Product Name | 5V 15A Bidirectional Discrete TVS in SOD-882 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 5 volts | |||
| VBR | 5.2 to ? volts | 5.2 volts | 5.2 volts | |
| CT | 26 pF |