The SC1205-01UTG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1205-01UTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. Additionally,, each TVS can safely dissipate a 7A 8/20us surge event as defined in IEC 61000- 4-5 2nd Edition IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge Tolerance, IEC 6100-4- 5 2nd Edition, 7A (8/20us) Low leakage current of 1nA (TYP) at 4.5V Halogen-free, lead-free, and RoHS-compliant Moisture Sensitivity Level (MSL -1)
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30)
TVS DIODE BI-DIR 7A 0.3V 0603DFN
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC1205-01UTG | 18-SC1205-01UTGCT-ND | SC1205-01UTG |
| Product Name | 7A Bidirectional TVS Diode Array in DFN0201 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | ||
| VR | 4.5 volts | ||
| VBR | 5.3 to ? volts | 5.3 volts | 5.3 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 7 pF |