The SC1205-01ETG bidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment. The SC1205-01ETG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 7A 8/20μs surge event as defined in IEC 61000-4-5, 2nd Edition. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Surge Tolerance, IEC 6100-4- 5 2nd Edition, 7A (8/20us) Low maximum leakage current of 20 nA at 5 V Halogen-free, lead-free, and RoHS-compliant Moisture Sensitivity Level (MSL -1)
TVS DIODE 5V 7A SOD882 Product overview: SC1205-01ETG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 7A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 7A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SC1205-01ETG can be used for catalog matching and distributor lookup.
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
10V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS DIODE 5V 7A SOD882
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC1205-01ETG | 144-SC1205-01ETG | 18-SC1205-01ETGTR-ND | SC1205-01ETG |
| Product Name | 5V Bidirectional low Clamp, Low Leakage Current in SOD882 | 5V 7A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Transient Voltage Suppressor Diodes | |||
| RoHS Compliant | RoHS | RoHS | ||
| VR | 5 volts | |||
| VBR | 5.2 to ? volts | 5.3 volts | 5.3 volts | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |