Littelfuse, Inc. Discrete Unidirectional TVS Diode SC1115-01UTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Unidirectional TVS Diode - SC1115-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
Discrete Unidirectional TVS Diode
SC1115-01UTG
Discrete Unidirectional TVS Diode SC1115-01UTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1019706-SC1115-01UTG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1019706-SC1115-01UTG
Circuit Protection - TVS - Diodes 1019706-SC1115-01UTG
Win Source Part Number: 1019706-SC1115-01UTG Category: Circuit Protection>TVS - Diodes Series: SC11xx Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 27.4V (Typ) Power Line Protection: No Capacitance @ Frequency: 180pF @ 1MHz Current - Peak Pulse (10/1000µs): 30A (8/20µs) Package / Case: 0603 (1610 Metric) Supplier Device Package: 2-DFN (1.6x1) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: 18-SC1115-01UTGTR,-1 024-SC1115-01UTGCT,1 8-SC1115-01UTGDKR,18 -SC1115-01UTGCT

Win Source Part Number: 1019706-SC1115-01UTG
Category: Circuit Protection>TVS - Diodes
Series: SC11xx
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 27.4V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 180pF @ 1MHz
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Package / Case: 0603 (1610 Metric)
Supplier Device Package: 2-DFN (1.6x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: 18-SC1115-01UTGTR,-1024-SC1115-01UTGCT,18-SC1115-01UTGDKR,18-SC1115-01UTGCT

Buy Now Datasheet
TVS Diodes - 18-SC1115-01UTGCT-ND - DigiKey
Thief River Falls, MN, United States
27.4V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

27.4V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - 18-SC1115-01UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
27.4V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

27.4V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - 18-SC1115-01UTGTR-ND - DigiKey
Thief River Falls, MN, United States
27.4V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

27.4V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Protection Diode - 144-SC1115-01UTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SC1115-01UTG
TVS Protection Diode 144-SC1115-01UTG
TVS DIODE 15VWM 27.4VC 2DFN Product overview: SC1115-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SC1115-01UTG can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 27.4VC 2DFN Product overview: SC1115-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SC1115-01UTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 15V, Dfn Rohs Compliant Littelfuse - 51AK3701 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 15V, Dfn Rohs Compliant Littelfuse
51AK3701
Tvs Diode, Unidir, 15V, Dfn Rohs Compliant Littelfuse 51AK3701
TVS DIODE, UNIDIR, 15V, DFN ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 15V, DFN ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SC1115-01UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SC1115-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SC1115-01UTG
TVS DIODE 15VWM 27.4VC 2DFN

TVS DIODE 15VWM 27.4VC 2DFN

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SC1115-01UTG 1019706-SC1115-01UTG 18-SC1115-01UTGCT-ND 144-SC1115-01UTG 51AK3701 SC1115-01UTG
Product Name Discrete Unidirectional TVS Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Tvs Diode, Unidir, 15V, Dfn Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS
VR 15 volts
VBR 16.7 to ? volts 16.7 volts 16.7 volts 16.7 volts
CT 180 pF 180 pF
Unlock Full Specs
to access all available technical data