Littelfuse, Inc. Discrete Unidirectional TVS Diode SC1105-01UTG

Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant
Request a Quote Datasheet
Description
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Unidirectional TVS Diode - SC1105-01UTG - Littelfuse, Inc.
Rosemont, IL, United States
Discrete Unidirectional TVS Diode
SC1105-01UTG
Discrete Unidirectional TVS Diode SC1105-01UTG
Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant

Avalanche breakdown diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact and air discharge, IEC 61000- 4-2) without performance degradation. Additionally, each diode can safely dissipate 80A (SC1105) of 8/20μs surge current (IEC 61000-4-5 2nd edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000- 4-5 2nd edition, 80 A (tP=8/20μs, SC1105) Low clamping voltage Low leakage current Moisture Sensitivity Level(MSL -1) Lead free and RoHS compliant

Supplier's Site Datasheet
TVS Diodes - 18-SC1105-01UTGTR-ND - DigiKey
Thief River Falls, MN, United States
11.8V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

11.8V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - 18-SC1105-01UTGCT-ND - DigiKey
Thief River Falls, MN, United States
11.8V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

11.8V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
TVS Diodes - 18-SC1105-01UTGDKR-ND - DigiKey
Thief River Falls, MN, United States
11.8V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

11.8V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SC1105-01UTG - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SC1105-01UTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SC1105-01UTG
TVS DIODE 5VWM 11.8VC 2DFN

TVS DIODE 5VWM 11.8VC 2DFN

Supplier's Site
Tvs Diode, Unidir, 5V, Dfn Rohs Compliant Littelfuse - 51AK3700 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5V, Dfn Rohs Compliant Littelfuse
51AK3700
Tvs Diode, Unidir, 5V, Dfn Rohs Compliant Littelfuse 51AK3700
TVS DIODE, UNIDIR, 5V, DFN ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5V, DFN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SC1105-01UTG 18-SC1105-01UTGTR-ND SC1105-01UTG 51AK3700
Product Name Discrete Unidirectional TVS Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 5V, Dfn Rohs Compliant Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS
VR 5 volts
VBR 6 to ? volts 6 volts 6 volts
CT 660 pF
Unlock Full Specs
to access all available technical data