3.3V 80A Bidirectional TVS Diode Array in DFN1610 package
9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
TVS DIODE 3.3V 80A DFN1610-2L
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC1103C-01UTG | 18-SC1103C-01UTGDKR-ND | SC1103C-01UTG |
| Product Name | 3.3V 80A Bidirectional TVS Diode Array in DFN1610 package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||
| RoHS Compliant | RoHS | ||
| VR | 3.3 volts | ||
| VBR | 3.4 to ? volts | 3.4 volts | 3.4 volts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |