Littelfuse, Inc. 6V 30kV 5A Unidirectional TVS diode in SOD523 SC1006-01LTG

Description
The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5A 8/20μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 5 A (8/20μs) Low leakage current of 0.5μA (MAX) at 6V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified
Request a Quote Datasheet
Description
The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5A 8/20μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 5 A (8/20μs) Low leakage current of 0.5μA (MAX) at 6V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 30kV 5A Unidirectional TVS diode in SOD523 - SC1006-01LTG - Littelfuse, Inc.
Rosemont, IL, United States
6V 30kV 5A Unidirectional TVS diode in SOD523
SC1006-01LTG
6V 30kV 5A Unidirectional TVS diode in SOD523 SC1006-01LTG
The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5A 8/20μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 5 A (8/20μs) Low leakage current of 0.5μA (MAX) at 6V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified

The SC1006-01LTG unidirectional TVS is fabricated in a proprietary silicon avalanche technology. These diodes provide a high ESD (electrostatic discharge) protection level for electronic equipment.The SC1006-01LTG TVS can safely absorb repetitive ESD strikes of ±30 kV (contact and air discharge as defined in IEC 61000-4-2) without any performance degradation. In addition, it can safely dissipate a 5A 8/20μs surge event as defined in IEC 61000-4-5, 2nd edition. ESD, IEC 61000-4-2, ±30kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 5 A (8/20μs) Low leakage current of 0.5μA (MAX) at 6V Halogen-free, lead-free and RoHS compliant Moisture Sensitivity Level (MSL-1) AEC-Q101 Qualified

Supplier's Site Datasheet
TVS Diodes - 18-SC1006-01LTGCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6VWM 10.5VC SOD523

TVS DIODE 6VWM 10.5VC SOD523

Buy Now Datasheet
TVS Diodes - 18-SC1006-01LTGDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6VWM 10.5VC SOD523

TVS DIODE 6VWM 10.5VC SOD523

Buy Now Datasheet
TVS Diodes - 18-SC1006-01LTGTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6VWM 10.5VC SOD523

TVS DIODE 6VWM 10.5VC SOD523

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number SC1006-01LTG 18-SC1006-01LTGCT-ND
Product Name 6V 30kV 5A Unidirectional TVS diode in SOD523 TVS Diodes
Diode Type Transient Voltage Suppressor Diodes
VR 6 volts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
CT 25 pF
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers