Littelfuse, Inc. SB5000 Industrial Shock Block® GFCI / SPGFCI / EGFPD SB5100-011-0

Description
SB5100-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
Datasheet
Description
SB5100-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SB5000 Industrial Shock Block® GFCI / SPGFCI / EGFPD - SB5100-011-0 - Littelfuse, Inc.
Rosemont, IL, United States
SB5000 Industrial Shock Block® GFCI / SPGFCI / EGFPD
SB5100-011-0
SB5000 Industrial Shock Block® GFCI / SPGFCI / EGFPD SB5100-011-0
SB5100-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).

SB5100-011-0 is an Industrial Shock Block® with a supply voltage of 208 and trip level (mA) at 6, 10–100 in increments of 10 (selectable).

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number SB5100-011-0
Product Name SB5000 Industrial Shock Block® GFCI / SPGFCI / EGFPD
Supply Voltage Range 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553481205020 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1617134-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Standstill monitors and time relays - Included in standard version - SSW 303HV - SSW303HV-2S -  - Schmersal Inc.
Specs
Approvals EN IEC 60204-1 EN IEC 60947-1 EN IEC 60947-5-1 EN IEC 60947-5-3 EN IEC 60947-5-5 EN IEC 61508 EN IEC 62061 EN ISO 13849-1
Operating Temp -13 to 131 F (-25 to 55 C)
View Details