Littelfuse, Inc. Surface Mount NTC LL-41 MELF Style (220°C) SB252J1K

Description
Littelfuse LL-41 ''MELF'' style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Datasheet
Description
Littelfuse LL-41 ''MELF'' style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount NTC LL-41 MELF Style (220°C) - SB252J1K - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount NTC LL-41 MELF Style (220°C)
SB252J1K
Surface Mount NTC LL-41 MELF Style (220°C) SB252J1K
Littelfuse LL-41 ''MELF'' style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Littelfuse LL-41 ''MELF'' style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number SB252J1K
Product Name Surface Mount NTC LL-41 MELF Style (220°C)
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details