The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
Win Source Part Number: 1300759-SA54C
Category: Circuit Protection>TVS - Diodes
Series: SA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 56.84V
Voltage - Clamping (Max) @ Ipp: 91.46V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SA54CT,-SA54C
Product Status: Obsolete
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA54C | 1300759-SA54C |
| Product Name | Overvoltage Protection - TVS Diodes - Leaded - Series: SA - SA54C | Circuit Protection - TVS - Diodes |
| VR | 54 volts | |
| VBR | 59.98 to 73.31 volts | 56.84 volts |
| PD | 500000 milliwatts | |
| Package | DO-204AC, DO-15, Axial |