Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
SCR THYRISTOR, 45A, 800V, TO-218X; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:45A; On State RMS Current:70A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
SCR 800V 70A TO218X
| Littelfuse, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S8070W | 12J3411 | S8070W | S8070W |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8070W | Scr Thyristor, 45A, 800V, To-218X; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | |||
| VGT | 2 volts | |||
| VTM | 1.8 volts | |||
| IT(RMS) | 70 amps | 70 amps | ||
| Thyristor Type | SCR | SCR |