Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 500 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1245634-S8035K
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
SCR THYRISTOR, 35A, 800V, TO-218AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:22A; On State RMS Current:35A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S8035K | 1245634-S8035K | 12J3402 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8035K | SCRs - Single - S8035K | Scr Thyristor, 35A, 800V, To-218Ac; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |
| VGT | 1.5 volts | ||
| VTM | 1.8 volts | ||
| IT(RMS) | 35 amps |