C&K Components Slide Switches S802C31S2WCQ

Description
Slide Switch DPDT Panel Mount, Snap-In
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKC5012-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKC5012-ND
Slide Switches CKC5012-ND
Slide Switch DPDT Panel Mount, Snap-In

Slide Switch DPDT Panel Mount, Snap-In

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233173-S802C31S2WCQ
Switches - Slide Switches 1233173-S802C31S2WCQ
Win Source Part Number: 1233173-S802C31S2WCQ Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Red Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKC5012,*S802C31S2WC Q,2266-S802C31S2WCQ Base Product Number: S802C31

Win Source Part Number: 1233173-S802C31S2WCQ
Category: Switches>Slide Switches
Series: S
Termination Style: Wire Leads
Features: Red Actuator
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Standard Package: 72
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Snap on Cap
Actuator Length: 5.08mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKC5012,*S802C31S2WCQ,2266-S802C31S2WCQ
Base Product Number: S802C31

Buy Now Datasheet
Switches - Slide Switches S802C31S2WCQ
SWITCH SLIDE DPDT 15A 125V

SWITCH SLIDE DPDT 15A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S802C31S2WCQ
Slide Switches S802C31S2WCQ
Slide Switches Switch Slide Dpdt 15A Wires Red

Slide Switches Switch Slide Dpdt 15A Wires Red

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKC5012-ND 1233173-S802C31S2WCQ S802C31S2WCQ S802C31S2WCQ
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Wire Leads Wire Leads
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 1-1825058-9 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 360-MSN12ASW13-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers