Slide Switch DPDT Panel Mount, Snap-In
Win Source Part Number: 1233171-S802C21S207Q
Category: Switches>Slide Switches
Series: S
Termination Style: Quick Connect - 0.110" (2.8mm)
Features: Black Actuator
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Standard Package: 72
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Snap on Cap
Actuator Length: 5.08mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S802C21S207Q,CKC510
Base Product Number: S802C21
SWITCH SLIDE DPDT 15A 125V
SLIDE SWITCH, DPDT, 15A, 125VAC, PANEL; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:S Series; Contact Current Max:15A; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Slide Switches Switch Slide Snap Dpdt 15A/250V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC5105-ND | 1233171-S802C21S207Q | S802C21S207Q | 35AH7140 | S802C21S207Q |
| Product Name | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 15A, 125Vac, Panel; Contact Configuration C&k Components | Slide Switches |
| Terminal Type | Quick Connect/Blade | Panel Mount | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |