Littelfuse, Inc. Low Power SCR up to 1200V S8016RA

Description
The Littelfuse SCR S8016xA series are specifically designed for Electric Vehicle On-Board Charger (EVOBC) applications. This SCR AC line input rectifier can handle Level 1 charging up to 16Arms at 120V, and Level 2 charging up to 16Arms at 240V at 100°C and up to 25Arms for 80°C. Its excellent AC handling capability and surge robustness makes this series an ideal switch for these input rectifiers. Vdrm 800 V and It 25 Arms to handle input from 100–250V ac lines High di/dt of 375/μs enables handling of 3 kA (8/20μs) surge current operationally VDSM/VRSM of 1.3 kV and dv/dt of 2 kV/μs prevent SCR mistriggering during 6 kV (8/20 μs) surge events Available in the compact TO-263 SMT package AEC-Q101 Fully Compliant Halogen free and RoHS compliant
Datasheet
Description
The Littelfuse SCR S8016xA series are specifically designed for Electric Vehicle On-Board Charger (EVOBC) applications. This SCR AC line input rectifier can handle Level 1 charging up to 16Arms at 120V, and Level 2 charging up to 16Arms at 240V at 100°C and up to 25Arms for 80°C. Its excellent AC handling capability and surge robustness makes this series an ideal switch for these input rectifiers. Vdrm 800 V and It 25 Arms to handle input from 100–250V ac lines High di/dt of 375/μs enables handling of 3 kA (8/20μs) surge current operationally VDSM/VRSM of 1.3 kV and dv/dt of 2 kV/μs prevent SCR mistriggering during 6 kV (8/20 μs) surge events Available in the compact TO-263 SMT package AEC-Q101 Fully Compliant Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8016RA - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8016RA
Low Power SCR up to 1200V S8016RA
The Littelfuse SCR S8016xA series are specifically designed for Electric Vehicle On-Board Charger (EVOBC) applications. This SCR AC line input rectifier can handle Level 1 charging up to 16Arms at 120V, and Level 2 charging up to 16Arms at 240V at 100°C and up to 25Arms for 80°C. Its excellent AC handling capability and surge robustness makes this series an ideal switch for these input rectifiers. Vdrm 800 V and It 25 Arms to handle input from 100–250V ac lines High di/dt of 375/μs enables handling of 3 kA (8/20μs) surge current operationally VDSM/VRSM of 1.3 kV and dv/dt of 2 kV/μs prevent SCR mistriggering during 6 kV (8/20 μs) surge events Available in the compact TO-263 SMT package AEC-Q101 Fully Compliant Halogen free and RoHS compliant

The Littelfuse SCR S8016xA series are specifically designed for Electric Vehicle On-Board Charger (EVOBC) applications. This SCR AC line input rectifier can handle Level 1 charging up to 16Arms at 120V, and Level 2 charging up to 16Arms at 240V at 100°C and up to 25Arms for 80°C. Its excellent AC handling capability and surge robustness makes this series an ideal switch for these input rectifiers. Vdrm 800 V and It 25 Arms to handle input from 100–250V ac lines High di/dt of 375/μs enables handling of 3 kA (8/20μs) surge current operationally VDSM/VRSM of 1.3 kV and dv/dt of 2 kV/μs prevent SCR mistriggering during 6 kV (8/20 μs) surge events Available in the compact TO-263 SMT package AEC-Q101 Fully Compliant Halogen free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number S8016RA
Product Name Low Power SCR up to 1200V
Standards and Certifications RoHS
VDRM 800 volts
IGT 50 mA
Unlock Full Specs
to access all available technical data