Littelfuse, Inc. Scr 800V 6A To263 / Tr Littelfuse S8006NRP

Description
SCR 800V 6A TO263 / TR
Description
SCR 800V 6A TO263 / TR

Suppliers

Company
Product
Description
Supplier Links
Scr 800V 6A To263 / Tr Littelfuse - 46AC4444 - Newark, An Avnet Company
Chicago, IL, United States
Scr 800V 6A To263 / Tr Littelfuse
46AC4444
Scr 800V 6A To263 / Tr Littelfuse 46AC4444
SCR 800V 6A TO263 / TR

SCR 800V 6A TO263 / TR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 46AC4444
Product Name Scr 800V 6A To263 / Tr Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details