C&K Components Switches - Slide Switches S701C31S207Q

Description
Win Source Part Number: 1233152-S701C31S207Q Category: Switches>Slide Switches Series: S Termination Style: Quick Connect - 0.110" (2.8mm) Features: Red Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S701C31S207Q,2266-S 701C31S207Q Base Product Number: S701C31
Request a Quote Datasheet
Description
Win Source Part Number: 1233152-S701C31S207Q Category: Switches>Slide Switches Series: S Termination Style: Quick Connect - 0.110" (2.8mm) Features: Red Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S701C31S207Q,2266-S 701C31S207Q Base Product Number: S701C31
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233152-S701C31S207Q
Switches - Slide Switches 1233152-S701C31S207Q
Win Source Part Number: 1233152-S701C31S207Q Category: Switches>Slide Switches Series: S Termination Style: Quick Connect - 0.110" (2.8mm) Features: Red Actuator Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 72 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Snap on Cap Actuator Length: 5.08mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S701C31S207Q,2266-S 701C31S207Q Base Product Number: S701C31

Win Source Part Number: 1233152-S701C31S207Q
Category: Switches>Slide Switches
Series: S
Termination Style: Quick Connect - 0.110" (2.8mm)
Features: Red Actuator
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Standard Package: 72
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Snap on Cap
Actuator Length: 5.08mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S701C31S207Q,2266-S701C31S207Q
Base Product Number: S701C31

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
S701C31S207Q
Slide Switches S701C31S207Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Switches - Slide Switches S701C31S207Q
SWITCH SLIDE SPST 15A 125V

SWITCH SLIDE SPST 15A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233152-S701C31S207Q S701C31S207Q S701C31S207Q
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Operating Temp -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON/OFF
Momentary Switch Function Other Momentary Contact; On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825280-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.1000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 7347356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN22BFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details