Win Source Part Number: 1233177-S602031TS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S602031TS03Q,CKC501
Base Product Number: S602031
Slide Switch DPDT Panel Mount
SWITCH SLIDE DPDT 12A 125V
Slide Switches Switch Slide Dpdt 12A Pnl Mnt
SWITCH SLIDE DPDT 12A 125V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233177-S602031TS03Q | CKC5014-ND | S602031TS03Q | S602031TS03Q | 35AH7121 | S602031TS03Q |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide C&k Components | Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Current Rating | 1 to 12 amps | 12 amps | 12 amps |