C&K Components Slide Switches S602031MS02Q

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN10660-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN10660-ND
Slide Switches CKN10660-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1031827-S602031MS02Q
Switches - Slide Switches 1031827-S602031MS02Q
Win Source Part Number: 1031827-S602031MS02Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 8.51mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): S202121MS02Q; S202031MS02QE; S602131MS02Q; CS22BNW03; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *S602031MS02Q,S60203 1MS02Q-ND,CKN10660 Base Product Number: S602031

Win Source Part Number: 1031827-S602031MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): S202121MS02Q; S202031MS02QE; S602131MS02Q; CS22BNW03;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S602031MS02Q,S602031MS02Q-ND,CKN10660
Base Product Number: S602031

Buy Now Datasheet
Switches - Slide Switches S602031MS02Q
SWITCH SLIDE DPDT 12A 125V

SWITCH SLIDE DPDT 12A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S602031MS02Q
Slide Switches S602031MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Slide C&k Components - 35AH7115 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7115
Slide C&k Components 35AH7115
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN10660-ND 1031827-S602031MS02Q S602031MS02Q S602031MS02Q 35AH7115
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches Slide C&k Components
Terminal Type Straight PC Pins
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 1 to 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825256-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
5 suppliers
Slide Switches - 360-MSN22BSW40-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers