Littelfuse, Inc. Thyristor, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse S6015L52TP

Description
THYRISTOR, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 79AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
79AC7497
Thyristor, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 79AC7497
THYRISTOR, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

THYRISTOR, 600V, 15A, TO-220-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:9.5A; On State RMS Current:15A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 79AC7497
Product Name Thyristor, 600V, 15A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD5V0R1BDSFYL - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
2 suppliers
Varistors - 1670482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details