Littelfuse, Inc. Thyristor, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse S4008LS3TP

Description
THYRISTOR, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:8mA RoHS Compliant: Yes
Datasheet
Description
THYRISTOR, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:8mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse - 34AC6414 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
34AC6414
Thyristor, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse 34AC6414
THYRISTOR, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:8mA RoHS Compliant: Yes

THYRISTOR, 400V, 8A, TO-220-3; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:500µA; Average On State Current:5.1A; On State RMS Current:8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Holding Current Max:8mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC6414
Product Name Thyristor, 400V, 8A, To-220-3; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable 40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details