Littelfuse, Inc. Connectors,Interconnects S4004DS2RP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - Hold (Ih) (Max): 7 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - Hold (Ih) (Max): 7 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 17.6A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details