Littelfuse, Inc. Connectors, Interconnects - Modular Connectors - Modular Connector Adapters S4004DS1RP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Adapters Part Status: Obsolete Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 2.5mA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Adapters Part Status: Obsolete Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 2.5mA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Adapters
Connectors, Interconnects - Modular Connectors - Modular Connector Adapters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Adapters Part Status: Obsolete Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 5 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 2.5mA Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Adapters
Part Status: Obsolete
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 5 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (RMS)) (Max): 20 A
Current - Off State (Max): 2.5mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Adapters
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products