Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S2070W82TP

Description
Win Source Part Number: 1278807-S2070W82TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 25 Current - Hold (Ih) (Max): 80 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 50 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 45 A Current - On State (It (RMS)) (Max): 70 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278807-S2070W82TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 25 Current - Hold (Ih) (Max): 80 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 50 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 45 A Current - On State (It (RMS)) (Max): 70 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278807-S2070W82TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278807-S2070W82TP
Discrete Semiconductor Products - Thyristors - SCRs 1278807-S2070W82TP
Win Source Part Number: 1278807-S2070W82TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 25 Current - Hold (Ih) (Max): 80 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 50 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 45 A Current - On State (It (RMS)) (Max): 70 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278807-S2070W82TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 25
Current - Hold (Ih) (Max): 80 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 45 A
Current - On State (It (RMS)) (Max): 70 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3
Supplier Device Package: TO-218X Non-Isolated Mounting Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1278807-S2070W82TP
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B614F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Infineon Technologies AG
View Details
Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details