C&K Components Slide Switches S202131SS03Q

Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11024-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11024-ND
Slide Switches CKN11024-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233185-S202131SS03Q
Switches - Slide Switches 1233185-S202131SS03Q
Win Source Part Number: 1233185-S202131SS03Q Category: Switches>Slide Switches Series: S Termination Style: Solder Lug Features: No Marking Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On (Line Voltage Selector) Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S202131SS03Q,*S2021 31SS03Q,CKN11024,S20 2131SS03Q Base Product Number: S202131

Win Source Part Number: 1233185-S202131SS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Features: No Marking
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On (Line Voltage Selector)
Actuator Type: Screwdriver Slot
Actuator Length: 1.27mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S202131SS03Q,*S202131SS03Q,CKN11024,S202131SS03Q
Base Product Number: S202131

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
S202131SS03Q
Slide Switches S202131SS03Q
Slide Switches Slide Switch

Slide Switches Slide Switch

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S202131SS03Q
Switches - Slide Switches S202131SS03Q
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Slide C&k Components - 35AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7112
Slide C&k Components 35AH7112
SLIDE

SLIDE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11024-ND 1233185-S202131SS03Q S202131SS03Q S202131SS03Q 35AH7112
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Slide C&k Components
Terminal Type Solder Terminals Solder Terminals
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 1 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS2250G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Ultra-Miniature Illuminated Slide - SS22SDP2LE - NKK Switches
Specs
Terminal Type PC Pin
Features Illuminated Switch
Current Rating 0.1000 amps
View Details
5 suppliers