Win Source Part Number: 1233182-S202121SS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Features: 115V-230V Marking
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On (Line Voltage Selector)
Actuator Type: Screwdriver Slot
Actuator Length: 1.27mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKN10659,*S202121SS0
Base Product Number: S202121
Slide Switch DPDT Panel Mount
Slide Switches Switch Slide DPDT 6A 250VAC 125VDC
SWITCH SLIDE DPDT 6A 125V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233182-S202121SS03Q | CKN10659-ND | S202121SS03Q | 35AH7108 | S202121SS03Q |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switch C&k Components | Switches - Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | |||
| Current Rating | 1 to 6 amps | 6 amps |