C&K Components Switches - Slide Switches S202121MS04Q

Description
Win Source Part Number: 1233181-S202121MS04Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: 115V-230V Marking Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On (Line Voltage Selector) Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S202121
Request a Quote Datasheet
Description
Win Source Part Number: 1233181-S202121MS04Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: 115V-230V Marking Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On (Line Voltage Selector) Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S202121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233181-S202121MS04Q
Switches - Slide Switches 1233181-S202121MS04Q
Win Source Part Number: 1233181-S202121MS04Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: 115V-230V Marking Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On (Line Voltage Selector) Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S202121

Win Source Part Number: 1233181-S202121MS04Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Features: 115V-230V Marking
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 36
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On (Line Voltage Selector)
Actuator Type: Screwdriver Slot
Actuator Length: 1.27mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Base Product Number: S202121

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
S202121MS04Q
Slide Switches S202121MS04Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S202121MS04Q
Switches - Slide Switches S202121MS04Q
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233181-S202121MS04Q S202121MS04Q S202121MS04Q
Product Name Switches - Slide Switches Slide Switches Switches - Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On (Line Voltage Selector)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN23BSG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825011-5 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers