C&K Components Slide Switches S202091SS03Q

Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11104-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11104-ND
Slide Switches CKN11104-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233169-S202091SS03Q
Switches - Slide Switches 1233169-S202091SS03Q
Win Source Part Number: 1233169-S202091SS03Q Category: Switches>Slide Switches Series: S Termination Style: Solder Lug Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Standard Actuator Length: 6.35mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *S202091SS03Q,CKN111 04,-S202091SS03Q,S20 2091SS03Q Base Product Number: S202091

Win Source Part Number: 1233169-S202091SS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.35mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S202091SS03Q,CKN11104,-S202091SS03Q,S202091SS03Q
Base Product Number: S202091

Buy Now Datasheet
Slide C&k Components - 35AH7103 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7103
Slide C&k Components 35AH7103
SLIDE

SLIDE

Supplier's Site
Shenzhen, China
Switches - Slide Switches
S202091SS03Q
Switches - Slide Switches S202091SS03Q
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S202091SS03Q
Slide Switches S202091SS03Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11104-ND 1233169-S202091SS03Q 35AH7103 S202091SS03Q S202091SS03Q
Product Name Slide Switches Switches - Slide Switches Slide C&k Components Switches - Slide Switches Slide Switches
Terminal Type Solder Terminals Solder Terminals
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 1 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS20ASW13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers