Slide Switch DPDT Panel Mount
Slide Switches Slide DPDT 6A SOLDER LUG
SWITCH SLIDE DPDT 6A 125V
Slide Switches, 125 VAC⁄VDC, 250 VAC Voltage Rating, 6 A @ 125⁄250 VAC, 1 A @ 125 VDC Current
Contact Rating: 6 A @ 125 VAC or 250 VAC; 1 A @ 125 VDC (UL/CSA). Housing, Top Plate, and Actuator: Nylon, black. Contacts and Terminals: Copper, silver-plated. Insulation Resistance: 1
SLIDE SWITCH, DPDT, 6A, 250VAC, PANEL; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Panel Mount; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKC5119-ND | S202031SS03Q | S202031SS03Q | 70128567 | 35AH7094 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, DPDT, 6A@125VAC; 6A@250VAC; 1A@125VDC | Slide Switch, Dpdt, 6A, 250Vac, Panel; Contact Configuration C&k Components |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals | Panel Mount | |
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | |
| Current Rating | 1 to 6 amps | 6 amps | 6 amps | 6 amps |