C&K Components Switches - Slide Switches S201041MS02QE

Description
Win Source Part Number: 1233162-S201041MS02Q E Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S201041
Request a Quote Datasheet
Description
Win Source Part Number: 1233162-S201041MS02Q E Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S201041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233162-S201041MS02QE
Switches - Slide Switches 1233162-S201041MS02QE
Win Source Part Number: 1233162-S201041MS02Q E Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S201041

Win Source Part Number: 1233162-S201041MS02QE
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 12.70mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Base Product Number: S201041

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S201041MS02QE
Switches - Slide Switches S201041MS02QE
SWITCH SLIDE DPST 6A 125V

SWITCH SLIDE DPST 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S201041MS02QE
Slide Switches S201041MS02QE
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233162-S201041MS02QE S201041MS02QE S201041MS02QE
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Operating Temp -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON/OFF
Momentary Switch Function Other Momentary Contact; On-Off
Pole & Throw Specifications Double Pole, Single Throw (DPST); DPST
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347328P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Ultra-Miniature Slide & Piano DIP - JS0308PP4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.0250 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details