C&K Components Slide Switches S201031MS02Q

Description
Slide Switch DPST Through Hole
Request a Quote Datasheet
Description
Slide Switch DPST Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9891-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9891-ND
Slide Switches CKN9891-ND
Slide Switch DPST Through Hole

Slide Switch DPST Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
S201031MS02Q
Slide Switches S201031MS02Q
Slide Switches Switch Slide Dpst 6A Pcb

Slide Switches Switch Slide Dpst 6A Pcb

Buy Now Datasheet
Slide Switch, Dpst, 6A, 250Vac, Tht; Contact Configuration C&k Components - 35AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpst, 6A, 250Vac, Tht; Contact Configuration C&k Components
35AH7073
Slide Switch, Dpst, 6A, 250Vac, Tht; Contact Configuration C&k Components 35AH7073
SLIDE SWITCH, DPST, 6A, 250VAC, THT; Contact Configuration:DPST; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

SLIDE SWITCH, DPST, 6A, 250VAC, THT; Contact Configuration:DPST; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:S Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Slide Switches S201031MS02Q
SWITCH SLIDE DPST 6A 125V

SWITCH SLIDE DPST 6A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9891-ND S201031MS02Q 35AH7073 S201031MS02Q
Product Name Slide Switches Slide Switches Slide Switch, Dpst, 6A, 250Vac, Tht; Contact Configuration C&k Components Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST
Current Rating 1 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347306P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 1-1825011-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
4 suppliers
Slide Switches - 2300-MS22BFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers