This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
Manufacturer: Littelfuse Inc.
Win Source Part Number: 136115-S2006LS2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 6mA
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 3.8A
Current - On State (It (RMS)) (Max): 6A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | S2006LS2 | 136115-S2006LS2 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S2006LS2 | SCRs - Single - S2006LS2 |
| Standards and Certifications | RoHS | |
| VGT | 0.8000 volts | |
| VTM | 1.6 volts | |
| IT(RMS) | 6 amps |