C&K Components Slide Switches S112032SS03Q

Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN9890-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN9890-ND
Slide Switches CKN9890-ND
Slide Switch SPDT Panel Mount

Slide Switch SPDT Panel Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233157-S112032SS03Q
Switches - Slide Switches 1233157-S112032SS03Q
Win Source Part Number: 1233157-S112032SS03Q Category: Switches>Slide Switches Series: S Termination Style: Solder Lug Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Standard Actuator Length: 8.51mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: *S112032SS03Q,CKN989 0 Base Product Number: S112032

Win Source Part Number: 1233157-S112032SS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-Mom
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S112032SS03Q,CKN9890
Base Product Number: S112032

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
S112032SS03Q
Slide Switches S112032SS03Q
Slide Switches SPDT SLIDE MOM.

Slide Switches SPDT SLIDE MOM.

Buy Now Datasheet
Slide C&k Components - 35AH7070 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7070
Slide C&k Components 35AH7070
SLIDE

SLIDE

Supplier's Site
Shenzhen, China
Switches - Slide Switches
S112032SS03Q
Switches - Slide Switches S112032SS03Q
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN9890-ND 1233157-S112032SS03Q S112032SS03Q 35AH7070 S112032SS03Q
Product Name Slide Switches Switches - Slide Switches Slide Switches Slide C&k Components Switches - Slide Switches
Terminal Type Solder Terminals Solder Terminals
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Momentary Switch Function Momentary; Normally Open (NO) Normally Open (NO); Other Momentary Contact; On-Mom
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 1 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 429498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN23ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Switches - Slide Switches - ASE62L - Acme Chip Technology Co., Limited
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
3 suppliers