Littelfuse, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8620-2M RYC8620-2M

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 027671-RYC8620-2M Packaging: Bulk Features: Slew Rate Controlled, Status Flag Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 600mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 027671-RYC8620-2M Packaging: Bulk Features: Slew Rate Controlled, Status Flag Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 600mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8620-2M
RYC8620-2M
PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8620-2M RYC8620-2M
Manufacturer: Littelfuse Inc. Win Source Part Number: 027671-RYC8620-2M Packaging: Bulk Features: Slew Rate Controlled, Status Flag Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 600mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 027671-RYC8620-2M
Packaging: Bulk
Features: Slew Rate Controlled, Status Flag
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 600mA
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - RYC8620-2M - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RYC8620-2M
PMIC - Power Distribution Switches, Load Drivers RYC8620-2M
IC PWR SWITCH 1:2 PROT DL 8SOIC

IC PWR SWITCH 1:2 PROT DL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RYC8620-2M RYC8620-2M
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8620-2M PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-870/000-030 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details