RW SERIES -- SUBMINIATURE ROTARY SWITCHES
C&K Components
Subminiature Rotary Switches
RW Series
Description
Features/Benefits
8 and 10 positions
SMT version
Subminiature design
Features/Benefits
Digital cameras
Audio & visual equipment
Consumer electronics
Selector dial interface
Description
Features/Benefits
8 and 10 positions
SMT version
Subminiature design
Features/Benefits
Digital cameras
Audio & visual equipment
Consumer electronics
Selector dial interface
Datasheet
Suppliers
Features/Benefits
8 and 10 positions
SMT version
Subminiature design
Features/Benefits
Digital cameras
Audio & visual equipment
Consumer electronics
Selector dial interface
Features/Benefits
- 8 and 10 positions
- SMT version
- Subminiature design
Features/Benefits
- Digital cameras
- Audio & visual equipment
- Consumer electronics
- Selector dial interface
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
RW Series |
|
Product Name
|
Subminiature Rotary Switches |
|
Construction
|
Single
|
|
Actuator Type
|
Bare Shaft (optional feature); Flush Actuator (optional feature); Knobbed Shaft (optional feature)
|
|
Current Rating
|
0.1 amps
|
|
DC Voltage Rating
|
16 volts
|
|
Initial Contact Resistance
|
100 milliohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Positions per Pole
2
Features
DustProof; Weather resistant or waterproof
View Details
Mechanical Life
300000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
1
View Details
Actuator Type
Keylock
Current Rating
3.0 amps
AC Voltage Rating
250 volts
View Details
4 suppliers
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 24 positions per wafer
View Details