C&K Components DIP Switches RTF16R0SR

Description
SWITCH ROTARY DIP HEX 100MA 5VDC
Request a Quote Datasheet
Description
SWITCH ROTARY DIP HEX 100MA 5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 108-RTF16R0SRTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH ROTARY DIP HEX 100MA 5VDC

SWITCH ROTARY DIP HEX 100MA 5VDC

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 52AH2370 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
52AH2370
Dip / Rotary Dip C&k Components 52AH2370
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number 108-RTF16R0SRTR-ND 52AH2370
Product Name DIP Switches Dip / Rotary Dip C&k Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 3793806 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details
A6T Slide DIP Switch - A6T-9101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2319847-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details