C&K Components DIP Switches RTF16R0JR

Description
SWITCH DIP ROTARY HEX 100MA 5V
Request a Quote Datasheet
Description
SWITCH DIP ROTARY HEX 100MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 108-RTF16R0JRTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH DIP ROTARY HEX 100MA 5V

SWITCH DIP ROTARY HEX 100MA 5V

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 52AH2367 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
52AH2367
Dip / Rotary Dip C&k Components 52AH2367
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DIP Switches DIP Switches
Product Number 108-RTF16R0JRTR-ND 52AH2367
Product Name DIP Switches Dip / Rotary Dip C&k Components
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6SN Slide DIP Switch - A6SN-7104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
No. Of Circuits Amp Te Connectivity - 28AC7566 - Newark, An Avnet Company
Specs
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 2 amps
View Details