C&K Components Coded Rotary Switches RTE1600G44

Description
Coded Rotary Switches 16 FLUSH SCRDRV 0.1A 30VDC LW PRO DIP SW
Datasheet
Description
Coded Rotary Switches 16 FLUSH SCRDRV 0.1A 30VDC LW PRO DIP SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
RTE1600G44
Coded Rotary Switches RTE1600G44
Coded Rotary Switches 16 FLUSH SCRDRV 0.1A 30VDC LW PRO DIP SW

Coded Rotary Switches 16 FLUSH SCRDRV 0.1A 30VDC LW PRO DIP SW

Buy Now Datasheet
Switch, Hex, 0.1A, 30Vdc, Dip; No. Of Switch Positions C&k Components - 95W3643 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Hex, 0.1A, 30Vdc, Dip; No. Of Switch Positions C&k Components
95W3643
Switch, Hex, 0.1A, 30Vdc, Dip; No. Of Switch Positions C&k Components 95W3643
SWITCH, HEX, 0.1A, 30VDC, DIP; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

SWITCH, HEX, 0.1A, 30VDC, DIP; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number RTE1600G44 95W3643
Product Name Coded Rotary Switches Switch, Hex, 0.1A, 30Vdc, Dip; No. Of Switch Positions C&k Components
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1110-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details