C&K Components Rotary Switches - RTAP4ES10M25NS RTAP4ES10M25NS

Description
Manufacturer: C&K Components Win Source Part Number: 892621-RTAP4ES10M25N S Series: RTA Features: Rotary Switch 10 Position BCD with Complement 150mA (AC/DC) 60 VAC Panel Mount, Through Hole Package: Bag Mounting: Panel Mount, Through Hole Family Name: RTAP4 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: -RTAP4ES10M25NS, RTAP4ES10M25NS-ND, CKN12267, 2266-RTAP4ES10M25NS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 892621-RTAP4ES10M25N S Series: RTA Features: Rotary Switch 10 Position BCD with Complement 150mA (AC/DC) 60 VAC Panel Mount, Through Hole Package: Bag Mounting: Panel Mount, Through Hole Family Name: RTAP4 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: -RTAP4ES10M25NS, RTAP4ES10M25NS-ND, CKN12267, 2266-RTAP4ES10M25NS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - RTAP4ES10M25NS - RTAP4ES10M25NS - Win Source Electronics
Laguna Hills, CA, United States
Rotary Switches - RTAP4ES10M25NS
RTAP4ES10M25NS
Rotary Switches - RTAP4ES10M25NS RTAP4ES10M25NS
Manufacturer: C&K Components Win Source Part Number: 892621-RTAP4ES10M25N S Series: RTA Features: Rotary Switch 10 Position BCD with Complement 150mA (AC/DC) 60 VAC Panel Mount, Through Hole Package: Bag Mounting: Panel Mount, Through Hole Family Name: RTAP4 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: -RTAP4ES10M25NS, RTAP4ES10M25NS-ND, CKN12267, 2266-RTAP4ES10M25NS

Manufacturer: C&K Components
Win Source Part Number: 892621-RTAP4ES10M25NS
Series: RTA
Features: Rotary Switch 10 Position BCD with Complement 150mA (AC/DC) 60 VAC Panel Mount, Through Hole
Package: Bag
Mounting: Panel Mount, Through Hole
Family Name: RTAP4
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Other Part Number: -RTAP4ES10M25NS, RTAP4ES10M25NS-ND, CKN12267, 2266-RTAP4ES10M25NS

Buy Now Datasheet
Rotary Switches - 327939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
327939
Rotary Switches 327939
C & K RTAP4ES10M25NS Rotary Switch

C & K RTAP4ES10M25NS Rotary Switch

Supplier's Site
Rotary Switches - 327939A - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
327939A
Rotary Switches 327939A
PCB mount BCD rotary switch

PCB mount BCD rotary switch

Supplier's Site
Rotary Switches - CKN12267-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN12267-ND
Rotary Switches CKN12267-ND
Rotary Switch 10 Position BCD with Complement 150mA (AC/DC) 60VAC Panel Mount, Through Hole

Rotary Switch 10 Position BCD with Complement 150mA (AC/DC) 60VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
RTAP4ES10M25NS
Coded Rotary Switches RTAP4ES10M25NS
Coded Rotary Switches Rotary

Coded Rotary Switches Rotary

Buy Now Datasheet
Rotary C&k Components - 35AH5787 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5787
Rotary C&k Components 35AH5787
ROTARY

ROTARY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number RTAP4ES10M25NS 327939 327939A CKN12267-ND RTAP4ES10M25NS 35AH5787
Product Name Rotary Switches - RTAP4ES10M25NS Rotary Switches Rotary Switches Rotary Switches Coded Rotary Switches Rotary C&k Components
Base Material Thermoplastic / Plastic Thermoplastic / Plastic
Angle of Throw 36 degrees 30 degrees 36 degrees
Positions per Pole 10 10 10
Terminal Type Through hole Through hole PC Pins
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4028-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 2052371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 2
View Details