C&K Components Rotary C&k Components RTAP42S04W25NS

Description
ROTARY
Datasheet
Description
ROTARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary C&k Components - 35AH5801 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5801
Rotary C&k Components 35AH5801
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Coded Rotary Switches
RTAP42S04W25NS
Coded Rotary Switches RTAP42S04W25NS
Coded Rotary Switches 1 4 Poles Coded Rotary Switch

Coded Rotary Switches 1 4 Poles Coded Rotary Switch

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 35AH5801 RTAP42S04W25NS
Product Name Rotary C&k Components Coded Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details