C&K Components Switches - Rotary Switches RTAP31S12WFLSS

Description
Win Source Part Number: 1375948-RTAP31S12WFL SS Category: Switches - Rotary Switches Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTA Package: Bag Product Status: Active Base Product Number: RTAP31 Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 150mA (AC/DC) Contact Finish: Silver Number of Positions: 12 Contact Material: Brass Voltage Rating - AC: 60 V Voltage Rating - DC: 60 V Actuator Type: Screwdriver Slot Termination Style: PC Pin Actuator Length: Flush Contact Timing: Non-Shorting (BBM) Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 12.60mm
Request a Quote Datasheet
Description
Win Source Part Number: 1375948-RTAP31S12WFL SS Category: Switches - Rotary Switches Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTA Package: Bag Product Status: Active Base Product Number: RTAP31 Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 150mA (AC/DC) Contact Finish: Silver Number of Positions: 12 Contact Material: Brass Voltage Rating - AC: 60 V Voltage Rating - DC: 60 V Actuator Type: Screwdriver Slot Termination Style: PC Pin Actuator Length: Flush Contact Timing: Non-Shorting (BBM) Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 12.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - RTAP31S12WFLSS - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
RTAP31S12WFLSS
Switches - Rotary Switches RTAP31S12WFLSS
Win Source Part Number: 1375948-RTAP31S12WFL SS Category: Switches - Rotary Switches Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTA Package: Bag Product Status: Active Base Product Number: RTAP31 Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 150mA (AC/DC) Contact Finish: Silver Number of Positions: 12 Contact Material: Brass Voltage Rating - AC: 60 V Voltage Rating - DC: 60 V Actuator Type: Screwdriver Slot Termination Style: PC Pin Actuator Length: Flush Contact Timing: Non-Shorting (BBM) Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP12T Angle of Throw: 30° Depth Behind Panel: 12.60mm

Win Source Part Number: 1375948-RTAP31S12WFLSS
Category: Switches - Rotary Switches
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: RTA
Package: Bag
Product Status: Active
Base Product Number: RTAP31
Mounting Type: Through Hole
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 150mA (AC/DC)
Contact Finish: Silver
Number of Positions: 12
Contact Material: Brass
Voltage Rating - AC: 60 V
Voltage Rating - DC: 60 V
Actuator Type: Screwdriver Slot
Termination Style: PC Pin
Actuator Length: Flush
Contact Timing: Non-Shorting (BBM)
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP12T
Angle of Throw: 30°
Depth Behind Panel: 12.60mm

Buy Now Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
RTAP31S12WFLSS
Coded Rotary Switches RTAP31S12WFLSS
Coded Rotary Switches Rotary

Coded Rotary Switches Rotary

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number RTAP31S12WFLSS RTAP31S12WFLSS
Product Name Switches - Rotary Switches Coded Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Half-Inch Diameter Process Sealed Rotary - MRA112-CA - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
2 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details