Rotary Switch 12 Position SP12T 150mA (AC/DC) 60VAC Through Hole
Coded Rotary Switches Rotary
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | RTAP31S12W06FS-ND | RTAP31S12W06FS | 35AH5765 |
| Product Name | Rotary Switches | Coded Rotary Switches | Rotary C&k Components |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.1 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 1 |