C&K Components Rotary Switches RTAC30112B12AD25S

Description
Rotary Switch 12 Position SP12T 150mA (AC/DC) 60VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 150mA (AC/DC) 60VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 401-1562-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
401-1562-ND
Rotary Switches 401-1562-ND
Rotary Switch 12 Position SP12T 150mA (AC/DC) 60VAC Panel Mount

Rotary Switch 12 Position SP12T 150mA (AC/DC) 60VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 401-1562-ND
Product Name Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
High Security Keylock - CKL13ETW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 450-35-225-100-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details