Manufacturer: Littelfuse Inc.
Win Source Part Number: 772280-ROV20H431K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 860pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV20H
Varistor Voltage (Typ): 430V
Current - Surge: 10kA
Maximum AC Volts: 275VAC
Maximum DC Volts: 350VDC
Energy: 303J
Categories: Circuit Protection
Varistor Voltage (Minimum): 387V
Varistor Voltage (Maximum): 473V
Alternative Parts (Cross-Reference): 2322 596 82717; 2322 596 32717; 2322 596 62716; 2322 596 82716;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
VARISTOR 430V 10KA DISC 20MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 772280-ROV20H431K | ROV20H431K |
| Product Name | TVS - TVS - Varistors, MOVs - ROV20H431K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 10000 amps |