Manufacturer: Littelfuse Inc.
Win Source Part Number: 772266-ROV20E241K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 1420pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV20E
Varistor Voltage (Typ): 240V
Current - Surge: 12.5kA
Maximum AC Volts: 150VAC
Maximum DC Volts: 200VDC
Energy: 202J
Categories: Circuit Protection
Varistor Voltage (Minimum): 216V
Varistor Voltage (Maximum): 264V
Alternative Parts (Cross-Reference): 2381 596 81516; 2381 596 31517; 2381 596 81517; 2381 596 31516;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 772266-ROV20E241K |
| Product Name | TVS - TVS - Varistors, MOVs - ROV20E241K |
| IFSM | 12500 amps |