Manufacturer: Littelfuse Inc.
Win Source Part Number: 793352-ROV20-561K-S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 679pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV20
Varistor Voltage (Typ): 560V
Current - Surge: 6.5kA
Maximum AC Volts: 350VAC
Maximum DC Volts: 460VDC
Energy: 312J
Categories: Circuit Protection
Varistor Voltage (Minimum): 504V
Varistor Voltage (Maximum): 616V
Alternative Parts (Cross-Reference): TNR23G561K; VDRS20W350BSE;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 793352-ROV20-561K-S |
| Product Name | TVS - TVS - Varistors, MOVs - ROV20-561K-S |
| IFSM | 6500 amps |