Manufacturer: Littelfuse Inc.
Win Source Part Number: 1011056-ROV20-511K-2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 792pF @ 1kHz
Varistor Voltage (Min): 459V
Varistor Voltage (Typ): 510V
Varistor Voltage (Max): 561V
Current - Surge: 6.5kA
Maximum AC Volts: 320VAC
Maximum DC Volts: 418VDC
Energy: 296J
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: Disc 20mm
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1011056-ROV20-511K-2 |
| Product Name | TVS - TVS - Varistors, MOVs - ROV20-511K-2 |
| IFSM | 6500 amps |