Manufacturer: Littelfuse Inc.
Win Source Part Number: 1032095-ROV20-271K
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 1260pF @ 1MHz
Varistor Voltage (Min): 243V
Varistor Voltage (Typ): 270V
Varistor Voltage (Max): 297V
Current - Surge: 6.5kA
Maximum AC Volts: 175VAC
Maximum DC Volts: 225VDC
Energy: 158J
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: Disc 20mm
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
VARISTOR 270V 6.5KA DISC 20MM
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1032095-ROV20-271K | ROV20-271K |
| Product Name | TVS - TVS - Varistors, MOVs - ROV20-271K | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 6500 amps |